CONN TERM RECT TONG 10 AWG #10
TERMINAL, COMPRESSION LUG, M5, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11623-ND | 14AC0755 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M5, 10Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |