Panduit Corp. Terminals - Rectangular Connectors LCA1-56-E

Description
CONN TERM RECT TONG 1 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11628-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11628-ND
Terminals - Rectangular Connectors 298-11628-ND
CONN TERM RECT TONG 1 AWG #5/16

CONN TERM RECT TONG 1 AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 1Awg; Product Range Panduit - 51B825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 1Awg; Product Range Panduit
51B825
Terminal, Compression Lug, M8, 1Awg; Product Range Panduit 51B825
TERMINAL, COMPRESSION LUG, M8, 1AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 1AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11628-ND 51B825
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 1Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data