Panduit Corp. Terminals - Rectangular Connectors LCA1-12-E

Description
CONN TERM RECT TONG 1 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14649-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14649-ND
Terminals - Rectangular Connectors 298-14649-ND
CONN TERM RECT TONG 1 AWG #1/2

CONN TERM RECT TONG 1 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 1Awg; Product Range Panduit - 52AH0795 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 1Awg; Product Range Panduit
52AH0795
Terminal, Compression Lug, M12, 1Awg; Product Range Panduit 52AH0795
TERMINAL, COMPRESSION LUG, M12, 1AWG; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 1AWG; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14649-ND 52AH0795
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 1Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details