CONN TERM RECT TONG 1/0 AWG #3/8
TERMINAL, COMPRESSION LUG, 3/8", 1/0AWG; Product Range:LCA-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-14648-ND | 72P1833 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, 3/8, 1/0Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |