CONN TERM RECT TONG 1/0 AWG #1/4
Copper Compression Lug, 1 1/0 Hole, AWG,
TERMINAL, COMPRESSION LUG, M6, 1/0 AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14647-ND | LCA1/0-14F-X | 72P1831 |
| Product Name | Terminals - Rectangular Connectors | Copper Compression Lug, 1 1/0 Hole, AWG, | Terminal, Compression Lug, M6, 1/0 Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug | Wire Lug |