Panduit Corp. Cable Supports and Fasteners - LC10-A-L8 LC10-A-L8

Description
Manufacturer: Panduit Corp Win Source Part Number: 778319-LC10-A-L8 Packaging: Bulk Type: Clip, Wire Saddle Color: Gray Length: 1.510" (38.35mm) Mounting: Adhesive Height: 0.840" (21.34mm) Material: Polyvinyl Chloride (PVC) Family Name: LC10 Width: 1.000" (25.40mm) Type Attributes: Top Lock Opening Size: 0.930" (23.62mm) Adhesive: Rubber Based Categories: Cables, Wires - Management Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 778319-LC10-A-L8 Packaging: Bulk Type: Clip, Wire Saddle Color: Gray Length: 1.510" (38.35mm) Mounting: Adhesive Height: 0.840" (21.34mm) Material: Polyvinyl Chloride (PVC) Family Name: LC10 Width: 1.000" (25.40mm) Type Attributes: Top Lock Opening Size: 0.930" (23.62mm) Adhesive: Rubber Based Categories: Cables, Wires - Management Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - LC10-A-L8
778319-LC10-A-L8
Cable Supports and Fasteners - LC10-A-L8 778319-LC10-A-L8
Manufacturer: Panduit Corp Win Source Part Number: 778319-LC10-A-L8 Packaging: Bulk Type: Clip, Wire Saddle Color: Gray Length: 1.510" (38.35mm) Mounting: Adhesive Height: 0.840" (21.34mm) Material: Polyvinyl Chloride (PVC) Family Name: LC10 Width: 1.000" (25.40mm) Type Attributes: Top Lock Opening Size: 0.930" (23.62mm) Adhesive: Rubber Based Categories: Cables, Wires - Management Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 778319-LC10-A-L8
Packaging: Bulk
Type: Clip, Wire Saddle
Color: Gray
Length: 1.510" (38.35mm)
Mounting: Adhesive
Height: 0.840" (21.34mm)
Material: Polyvinyl Chloride (PVC)
Family Name: LC10
Width: 1.000" (25.40mm)
Type Attributes: Top Lock
Opening Size: 0.930" (23.62mm)
Adhesive: Rubber Based
Categories: Cables, Wires - Management
Introduction Date: January 16, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 490-LC10-A-L8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-LC10-A-L8
Cable Assembly 490-LC10-A-L8
CBL CLIP WIRE SADDLE GRAY ADH Product overview: LC10-A-L8 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-LC10-A-L8 can be used for catalog matching and distributor lookup.

CBL CLIP WIRE SADDLE GRAY ADH Product overview: LC10-A-L8 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-LC10-A-L8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 778319-LC10-A-L8 490-LC10-A-L8
Product Name Cable Supports and Fasteners - LC10-A-L8 Cable Assembly
Cable Length 0.1258 ft (0.3835 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details