Panduit Corp. Terminals - LAMB350-12-6Y LAMB350-12-6Y

Description
Manufacturer: Panduit Corp Win Source Part Number: 1072098-LAMB350-12-6 Y Packaging: Bulk Features: With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 350 MCM (kcmil)-6 AWG Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Length - Overall: 4.190" (106.43mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1072098-LAMB350-12-6 Y Packaging: Bulk Features: With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 350 MCM (kcmil)-6 AWG Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Length - Overall: 4.190" (106.43mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - LAMB350-12-6Y - 1072098-LAMB350-12-6Y - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LAMB350-12-6Y
1072098-LAMB350-12-6Y
Terminals - LAMB350-12-6Y 1072098-LAMB350-12-6Y
Manufacturer: Panduit Corp Win Source Part Number: 1072098-LAMB350-12-6 Y Packaging: Bulk Features: With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 350 MCM (kcmil)-6 AWG Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Length - Overall: 4.190" (106.43mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 1072098-LAMB350-12-6Y
Packaging: Bulk
Features: With Screw
Termination: Screw
Contact Finish: Tin
Wire Gauge: 350 MCM (kcmil)-6 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Lug, Grounding
Length - Overall: 4.190" (106.43mm)
Insulation: Non-Insulated
Tab Thickness: 0.250" (6.35mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Two Stud Holes
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1072098-LAMB350-12-6Y
Product Name Terminals - LAMB350-12-6Y
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details