Panduit Corp. Rectangular Connectors - LAM2SB600-38-1Y LAM2SB600-38-1Y

Description
Manufacturer: Panduit Corp Win Source Part Number: 762534-LAM2SB600-38- 1Y Series: LAM2SB Packaging: Bulk Features: 2 Cable Entries, With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 600 MCM (kcmil)-2 AWG Contact Material: Aluminum Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 1.500" (38.10mm) Insulation: Non-Insulated Tab Thickness: 0.750" (19.05mm) Stud/Tab Size: 3/8 Stud Family Name: LAM2SB Terminal Style: Two Stud Holes Diameter - Ring ID: 0.580" (14.73mm) Categories: Connectors, Interconnects Introduction Date: March 08, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 762534-LAM2SB600-38- 1Y Series: LAM2SB Packaging: Bulk Features: 2 Cable Entries, With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 600 MCM (kcmil)-2 AWG Contact Material: Aluminum Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 1.500" (38.10mm) Insulation: Non-Insulated Tab Thickness: 0.750" (19.05mm) Stud/Tab Size: 3/8 Stud Family Name: LAM2SB Terminal Style: Two Stud Holes Diameter - Ring ID: 0.580" (14.73mm) Categories: Connectors, Interconnects Introduction Date: March 08, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - LAM2SB600-38-1Y - 762534-LAM2SB600-38-1Y - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LAM2SB600-38-1Y
762534-LAM2SB600-38-1Y
Rectangular Connectors - LAM2SB600-38-1Y 762534-LAM2SB600-38-1Y
Manufacturer: Panduit Corp Win Source Part Number: 762534-LAM2SB600-38- 1Y Series: LAM2SB Packaging: Bulk Features: 2 Cable Entries, With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 600 MCM (kcmil)-2 AWG Contact Material: Aluminum Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 1.500" (38.10mm) Insulation: Non-Insulated Tab Thickness: 0.750" (19.05mm) Stud/Tab Size: 3/8 Stud Family Name: LAM2SB Terminal Style: Two Stud Holes Diameter - Ring ID: 0.580" (14.73mm) Categories: Connectors, Interconnects Introduction Date: March 08, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 762534-LAM2SB600-38-1Y
Series: LAM2SB
Packaging: Bulk
Features: 2 Cable Entries, With Screw
Termination: Screw
Contact Finish: Tin
Wire Gauge: 600 MCM (kcmil)-2 AWG
Contact Material: Aluminum
Mounting: Free Hanging (In-Line)
Terminal Type: Lug, Grounding
Width - Outer Edges: 1.500" (38.10mm)
Insulation: Non-Insulated
Tab Thickness: 0.750" (19.05mm)
Stud/Tab Size: 3/8 Stud
Family Name: LAM2SB
Terminal Style: Two Stud Holes
Diameter - Ring ID: 0.580" (14.73mm)
Categories: Connectors, Interconnects
Introduction Date: March 08, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Lugs - 298-11615-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Lug, Grounding 600MCM (kcmil)-2 AWG 3/8 Stud

Terminal Connector Rectangular Lug, Grounding 600MCM (kcmil)-2 AWG 3/8 Stud

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 762534-LAM2SB600-38-1Y 298-11615-ND
Product Name Rectangular Connectors - LAM2SB600-38-1Y Lugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products