The product is a rectangular connector terminal designed for use with 6 AWG wire and features a #3/8 stud size. It is constructed from aluminum with a tin plating, ensuring durability and conductivity. The terminal is UL listed and CSA certified for applications up to 600V and is temperature rated for 90°C. It is dual rated for compatibility with both copper and aluminum stranded conductors. The product is RoHS compliant, indicating it meets environmental standards. For optimal performance, the use of an oxide inhibiting joint compound is recommended. The packaging quantity for this product is three units.
CONN TERM RECT LUG 6 AWG #3/8
Terminals Alum Mech Lug 1H Vertical 2 Ba
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-14628-ND | LAM2SA300-38-3 |
| Product Name | Terminals - Rectangular Connectors | Terminals |
| Terminal Type | Lug, Grounding |