Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LAM2A250-38-6Y

Description
Win Source Part Number: 1131891-LAM2A250-38- 6Y Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LAM2A Features: Dual Barrel, With Screw Termination: Screw Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) - 6 AWG Contact Material: Aluminum Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.640" (41.66mm) Length - Overall: 2.560" (65.02mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 3/8 Stud Terminal Style: Single Stud Hole Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-10418,LAM2A250-3 8-6Y-ND Base Product Number: LAM2A250
Request a Quote Datasheet
Description
Win Source Part Number: 1131891-LAM2A250-38- 6Y Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LAM2A Features: Dual Barrel, With Screw Termination: Screw Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) - 6 AWG Contact Material: Aluminum Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.640" (41.66mm) Length - Overall: 2.560" (65.02mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 3/8 Stud Terminal Style: Single Stud Hole Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-10418,LAM2A250-3 8-6Y-ND Base Product Number: LAM2A250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1131891-LAM2A250-38-6Y - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1131891-LAM2A250-38-6Y
Connectors, Interconnects - Terminals - Rectangular Connectors 1131891-LAM2A250-38-6Y
Win Source Part Number: 1131891-LAM2A250-38- 6Y Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LAM2A Features: Dual Barrel, With Screw Termination: Screw Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) - 6 AWG Contact Material: Aluminum Standard Package: 1 Terminal Type: Lug, Grounding Width - Outer Edges: 1.640" (41.66mm) Length - Overall: 2.560" (65.02mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 3/8 Stud Terminal Style: Single Stud Hole Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-10418,LAM2A250-3 8-6Y-ND Base Product Number: LAM2A250

Win Source Part Number: 1131891-LAM2A250-38-6Y
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: LAM2A
Features: Dual Barrel, With Screw
Termination: Screw
Contact Finish: Tin
Package: Bulk
Wire Gauge: 250MCM (kcmil) - 6 AWG
Contact Material: Aluminum
Standard Package: 1
Terminal Type: Lug, Grounding
Width - Outer Edges: 1.640" (41.66mm)
Length - Overall: 2.560" (65.02mm)
Insulation: Non-Insulated
Tab Thickness: 0.250" (6.35mm)
Stud/Tab Size: 3/8 Stud
Terminal Style: Single Stud Hole
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-10418,LAM2A250-38-6Y-ND
Base Product Number: LAM2A250

Buy Now Datasheet
Lugs - 298-10418-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil) - 6 AWG 3/8 Stud

Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil) - 6 AWG 3/8 Stud

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1131891-LAM2A250-38-6Y 298-10418-ND
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details