Panduit Corp. Terminals - Rectangular Connectors LAM2A1/0-14-6Y

Description
CONN TERM RECT LUG 1/0-14AWG 1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 1/0-14AWG 1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10105-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10105-ND
Terminals - Rectangular Connectors 298-10105-ND
CONN TERM RECT LUG 1/0-14AWG 1/4

CONN TERM RECT LUG 1/0-14AWG 1/4

Buy Now Datasheet
Terminal, Mechanical Lug, 0.25In, Screw; Product Range Panduit - 72K8805 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 0.25In, Screw; Product Range Panduit
72K8805
Terminal, Mechanical Lug, 0.25In, Screw; Product Range Panduit 72K8805
TERMINAL, MECHANICAL LUG, 0.25IN, SCREW; Product Range:LAM2A Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud/Tab Size:0.25"RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 0.25IN, SCREW; Product Range:LAM2A Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud/Tab Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet
ALUMINUM MECHANICAL LUG, 2 BARREL, 1 HOLE, #14-1/0, 1/4IN. - 70044005 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUMINUM MECHANICAL LUG, 2 BARREL, 1 HOLE, #14-1/0, 1/4IN.
70044005
ALUMINUM MECHANICAL LUG, 2 BARREL, 1 HOLE, #14-1/0, 1/4IN. 70044005
One-Hole, Two Barrel Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Stranded Aluminum or Copper Code Conductors Type LAM2A Dual barrel provides termination of two conductors Made from high strength, extruded aluminum alloy to provide premium electrical and mechanical performance Tin plated to inhibit corrosion Wire range-taking capability minimizes inventory requirements Inspection window to visually assure full conductor insertion Plated steel or aluminum set screw provides high strength, durable electrical contact between conductor and connector UL Listed and CSA Certified for use up to 600V and UL temperature rated 90¡C

One-Hole, Two Barrel Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Stranded Aluminum or Copper Code Conductors
Type LAM2A

  • Dual barrel provides termination of two conductors
  • Made from high strength, extruded aluminum alloy to provide premium electrical and mechanical performance
  • Tin plated to inhibit corrosion
  • Wire range-taking capability minimizes inventory requirements
  • Inspection window to visually assure full conductor insertion
  • Plated steel or aluminum set screw provides high strength, durable electrical contact between conductor and connector
  • UL Listed and CSA Certified for use up to 600V and UL temperature rated 90¡C
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10105-ND 72K8805 70044005
Product Name Terminals - Rectangular Connectors Terminal, Mechanical Lug, 0.25In, Screw; Product Range Panduit ALUMINUM MECHANICAL LUG, 2 BARREL, 1 HOLE, #14-1/0, 1/4IN.
Terminal Type Lug, Grounding Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Crocodile Clips - 1559569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details