The product is a rectangular connector terminal designed for use with aluminum lugs, specifically suitable for wire sizes ranging from 300 kcmil to 1000 kcmil. It is constructed from seamless aluminum tubing and is tin plated, ensuring durability and conductivity. The terminal features a beveled wire entry and is compatible with various wire types, including copper and aluminum stranded wires. This terminal is UL listed and CSA certified, with a temperature rating of 90°C and a voltage rating of 35 kV. The dimensions are provided in inches, and the product includes an oxide inhibitor joint compound for enhanced performance. The design has been revised to include a new tongue width, which is now 1.61 inches. This product is suitable for applications requiring reliable electrical connections in high-current environments.
CONN TERM RECT TONG 600 MCM #1/2
TERMINAL, COMPRESSION LUG, M12, 600KCMIL; Product Range:Pan-Lug LAB Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Terminals Alum Comp Lug 2 Hole 600 kc
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14623-ND | 52AH0711 | LAB600-12-2 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M12, 600Kcmil; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |