Panduit Corp. Terminals - Rectangular Connectors LAB3/0-12-5

Description
CONN TERM RECT TONG 3/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14618-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14618-ND
Terminals - Rectangular Connectors 298-14618-ND
CONN TERM RECT TONG 3/0 AWG #1/2

CONN TERM RECT TONG 3/0 AWG #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LAB3/0-12-5
Terminals LAB3/0-12-5
Terminals Alum Comp Lug 2 Hole 3/0 AW

Terminals Alum Comp Lug 2 Hole 3/0 AW

Buy Now Datasheet
Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit - 72AC7900 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit
72AC7900
Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit 72AC7900
TERMINAL, COMPRESSION LUG, 1/2", 3/0AWG; Product Range:LAB Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", 3/0AWG; Product Range:LAB Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14618-ND LAB3/0-12-5 72AC7900
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details