Panduit Corp. Rectangular Connectors - LAB2/0-12-5 LAB2/0-12-5

Description
Manufacturer: Panduit Corp Win Source Part Number: 766867-LAB2/0-12-5 Series: LAB Packaging: Bulk Features: Gel Filled Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 2/0 AWG Contact Material: Aluminum Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.940" (23.88mm) Length - Overall: 5.550" (140.97mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Family Name: LAB Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.439" (11.15mm) Diameter - Barrel OD: 0.687" (17.45mm) Diameter - Ring ID: 0.540" (13.72mm) Categories: Connectors, Interconnects Introduction Date: March 15, 2001 ECCN: EAR99 Country of Origin: India, United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 766867-LAB2/0-12-5 Series: LAB Packaging: Bulk Features: Gel Filled Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 2/0 AWG Contact Material: Aluminum Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.940" (23.88mm) Length - Overall: 5.550" (140.97mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Family Name: LAB Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.439" (11.15mm) Diameter - Barrel OD: 0.687" (17.45mm) Diameter - Ring ID: 0.540" (13.72mm) Categories: Connectors, Interconnects Introduction Date: March 15, 2001 ECCN: EAR99 Country of Origin: India, United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - LAB2/0-12-5 - 766867-LAB2/0-12-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LAB2/0-12-5
766867-LAB2/0-12-5
Rectangular Connectors - LAB2/0-12-5 766867-LAB2/0-12-5
Manufacturer: Panduit Corp Win Source Part Number: 766867-LAB2/0-12-5 Series: LAB Packaging: Bulk Features: Gel Filled Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 2/0 AWG Contact Material: Aluminum Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.940" (23.88mm) Length - Overall: 5.550" (140.97mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Family Name: LAB Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.439" (11.15mm) Diameter - Barrel OD: 0.687" (17.45mm) Diameter - Ring ID: 0.540" (13.72mm) Categories: Connectors, Interconnects Introduction Date: March 15, 2001 ECCN: EAR99 Country of Origin: India, United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 766867-LAB2/0-12-5
Series: LAB
Packaging: Bulk
Features: Gel Filled
Termination: Crimp, Barrel
Contact Finish: Tin
Wire Gauge: 2/0 AWG
Contact Material: Aluminum
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.940" (23.88mm)
Length - Overall: 5.550" (140.97mm)
Insulation: Non-Insulated
Tab Thickness: 0.250" (6.35mm)
Stud/Tab Size: 1/2 Stud
Family Name: LAB
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.439" (11.15mm)
Diameter - Barrel OD: 0.687" (17.45mm)
Diameter - Ring ID: 0.540" (13.72mm)
Categories: Connectors, Interconnects
Introduction Date: March 15, 2001
ECCN: EAR99
Country of Origin: India, United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Lugs - 298-14616-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 1/2 Stud

Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 1/2 Stud

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 766867-LAB2/0-12-5 298-14616-ND
Product Name Rectangular Connectors - LAB2/0-12-5 Lugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers