Panduit Corp. Terminals - Rectangular Connectors LAB2/0-12-5

Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14616-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14616-ND
Terminals - Rectangular Connectors 298-14616-ND
CONN TERM RECT TONG 2/0 AWG #1/2

CONN TERM RECT TONG 2/0 AWG #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LAB2/0-12-5
Terminals LAB2/0-12-5
Terminals Alum Comp Lug 2 Hole 2/0 AW

Terminals Alum Comp Lug 2 Hole 2/0 AW

Buy Now Datasheet
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit - 52AH0708 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit
52AH0708
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit 52AH0708
TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:Pan-Lug LAB Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:Pan-Lug LAB Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14616-ND LAB2/0-12-5 52AH0708
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details