Panduit Corp. Terminals - Rectangular Connectors LAA6-14-X

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19831-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19831-ND
Terminals - Rectangular Connectors 298-19831-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LAA6-14-X
Terminals LAA6-14-X
Terminals ALUMINUM COMPRESSION LUG 1HOLE #6AWG 1/4

Terminals ALUMINUM COMPRESSION LUG 1HOLE #6AWG 1/4

Buy Now
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0707 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
52AH0707
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit 52AH0707
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LAA Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LAA Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-19831-ND LAA6-14-X 52AH0707
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1787283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details