Panduit Corp. Terminals - Rectangular Connectors LAA500-12-2

Description
CONN TERM RECT TONG 500 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 500 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14614-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14614-ND
Terminals - Rectangular Connectors 298-14614-ND
CONN TERM RECT TONG 500 MCM #1/2

CONN TERM RECT TONG 500 MCM #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LAA500-12-2
Terminals LAA500-12-2
Terminals Alum Comp Lug 1 Hole 500 kc

Terminals Alum Comp Lug 1 Hole 500 kc

Buy Now Datasheet
Terminal, Compression Lug, 1/2, Crimp; Product Range Panduit - 72AC7899 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, Crimp; Product Range Panduit
72AC7899
Terminal, Compression Lug, 1/2, Crimp; Product Range Panduit 72AC7899
TERMINAL, COMPRESSION LUG, 1/2", CRIMP; Product Range:LAA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", CRIMP; Product Range:LAA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14614-ND LAA500-12-2 72AC7899
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 1/2, Crimp; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details