The product is a rectangular connector terminal designed for use with stranded aluminum and copper wire. It is constructed from seamless aluminum tubing and features a tin plating for enhanced conductivity. The terminal is UL listed and CSA certified, with a temperature rating of 90°C and a voltage rating of 35 kV. It includes a barrel color-coded with a die set index number for easy identification. The dimensions are provided in inches, and the product is suitable for applications requiring reliable electrical connections.
CONN TERM RECT TONG 3/0 AWG #1/2
Terminals Alum Comp Lug 1 Hole 3/0 AW
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-14609-ND | LAA3/0-12-5 |
| Product Name | Terminals - Rectangular Connectors | Terminals |
| Terminal Type | Rectangular Tongue |