Panduit Corp. Terminals - Rectangular Connectors LAA250-12-5

Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14608-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14608-ND
Terminals - Rectangular Connectors 298-14608-ND
CONN TERM RECT TONG 250 MCM #1/2

CONN TERM RECT TONG 250 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit - 52AH0705 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit
52AH0705
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit 52AH0705
TERMINAL, COMPRESSION LUG, M12, 250KCMIL; Product Range:Pan-Lug LAA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 250KCMIL; Product Range:Pan-Lug LAA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LAA250-12-5
Terminals LAA250-12-5
Terminals Alum Comp Lug 1 Hole 250 kc

Terminals Alum Comp Lug 1 Hole 250 kc

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14608-ND 52AH0705 LAA250-12-5
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (YELLOW) - 7695-7 - Keystone Electronics Corp.
View Details
2 suppliers
Insulated Ferrules - 2623.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details