Panduit Corp. Terminals - Rectangular Connectors LAA2/0-38-5

Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14606-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14606-ND
Terminals - Rectangular Connectors 298-14606-ND
CONN TERM RECT TONG 2/0 AWG #3/8

CONN TERM RECT TONG 2/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, 3/8, 2/0Awg; Product Range Panduit - 72AC7898 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8, 2/0Awg; Product Range Panduit
72AC7898
Terminal, Compression Lug, 3/8, 2/0Awg; Product Range Panduit 72AC7898
TERMINAL, COMPRESSION LUG, 3/8", 2/0AWG; Product Range:LAA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8", 2/0AWG; Product Range:LAA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LAA2/0-38-5
Terminals LAA2/0-38-5
Terminals Alum Comp Lug 1 Hole 2/0 AW

Terminals Alum Comp Lug 1 Hole 2/0 AW

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14606-ND 72AC7898 LAA2/0-38-5
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 3/8, 2/0Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details