Panduit Corp. Terminals - Rectangular Connectors LAA2/0-12-5

Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14605-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14605-ND
Terminals - Rectangular Connectors 298-14605-ND
CONN TERM RECT TONG 2/0 AWG #1/2

CONN TERM RECT TONG 2/0 AWG #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LAA2/0-12-5
Terminals LAA2/0-12-5
Terminals Alum Comp Lug 1 Hole 2/0 AW

Terminals Alum Comp Lug 1 Hole 2/0 AW

Buy Now Datasheet
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit - 52AH0704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit
52AH0704
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit 52AH0704
TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:Pan-Lug LAA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:Pan-Lug LAA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14605-ND LAA2/0-12-5 52AH0704
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details