CONN TERM RECT TONG 1000MCM #5/8 Product overview: LAA1000-58-1 from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LAA1000-58-1 can be used for catalog matching and distributor lookup.
Manufacturer: Panduit Corp
Win Source Part Number: 1051518-LAA1000-58-1
Packaging: Bulk
Features: Gel Filled
Termination: Crimp, Barrel
Contact Finish: Tin
Wire Gauge: 1000 MCM (kcmil)
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 2.531" (62.29mm)
Length - Overall: 7.367" (193.98mm)
Insulation: Non-Insulated
Tab Thickness: 0.609" (15.47mm)
Stud/Tab Size: 5/8 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 1.191" (30.25mm)
Diameter - Barrel OD: 1.843" (46.79mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Terminal Connector Rectangular Rectangular Tongue 1000MCM (kcmil) 5/8 Stud
1000 kcmil Cable, 5/8" Bolt Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 395-LAA1000-58-1 | 1051518-LAA1000-58-1 | LAA1000-58-1-ND | 66H0436 |
| Product Name | Electronic Connector | Terminals - LAA1000-58-1 | Lugs | 1000 Kcmil Cable, 5/8" Bolt Hole Rohs Compliant Panduit |
| Termination | Crimp, Barrel | Crimp, Barrel |