Panduit Corp. Terminals - Rectangular Connectors LAA1/0-38-X

Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14603-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14603-ND
Terminals - Rectangular Connectors 298-14603-ND
CONN TERM RECT TONG 1/0 AWG #3/8

CONN TERM RECT TONG 1/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LAA1/0-38-X
Terminals LAA1/0-38-X
Terminals Alum Comp Lug 1 Hole 1/0 AW

Terminals Alum Comp Lug 1 Hole 1/0 AW

Buy Now
Terminal, Compression Lug, 3/8, 1/0Awg; Product Range Panduit - 72AC7897 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8, 1/0Awg; Product Range Panduit
72AC7897
Terminal, Compression Lug, 3/8, 1/0Awg; Product Range Panduit 72AC7897
TERMINAL, COMPRESSION LUG, 3/8", 1/0AWG; Product Range:LAA Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8", 1/0AWG; Product Range:LAA Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14603-ND LAA1/0-38-X 72AC7897
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 3/8, 1/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data