Panduit Corp. Cable Ties and Cable Lacing - KP-506A KP-506A

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067704-KP-506A Color: Natural Mounting: SMD (SMT) Material: Nylon Weight: 612.3497 g Categories: Cable Ties and Cable Lacing Case / Package: 300 Alternative Parts (Cross-Reference): PLT1M-M; PLT1M-M0; PLT2I-MKP506A; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067704-KP-506A Color: Natural Mounting: SMD (SMT) Material: Nylon Weight: 612.3497 g Categories: Cable Ties and Cable Lacing Case / Package: 300 Alternative Parts (Cross-Reference): PLT1M-M; PLT1M-M0; PLT2I-MKP506A; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Cable Lacing - KP-506A - 1067704-KP-506A - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - KP-506A
1067704-KP-506A
Cable Ties and Cable Lacing - KP-506A 1067704-KP-506A
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067704-KP-506A Color: Natural Mounting: SMD (SMT) Material: Nylon Weight: 612.3497 g Categories: Cable Ties and Cable Lacing Case / Package: 300 Alternative Parts (Cross-Reference): PLT1M-M; PLT1M-M0; PLT2I-MKP506A; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067704-KP-506A
Color: Natural
Mounting: SMD (SMT)
Material: Nylon
Weight: 612.3497 g
Categories: Cable Ties and Cable Lacing
Case / Package: 300
Alternative Parts (Cross-Reference): PLT1M-M; PLT1M-M0; PLT2I-MKP506A;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1067704-KP-506A
Product Name Cable Ties and Cable Lacing - KP-506A
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details