Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit KIMS-H430-C6

Description
CABLE TIE MOUNT; Mount Fixing Type:Rivet; Mounting Hole Dia:4.3mm; Mount Colour:Blue; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:18.7mm; Width:12.45mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Rivet; Mounting Hole Dia:4.3mm; Mount Colour:Blue; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:18.7mm; Width:12.45mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 97B0510 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
97B0510
Cable Tie Mount; Mount Fixing Type Panduit 97B0510
CABLE TIE MOUNT; Mount Fixing Type:Rivet; Mounting Hole Dia:4.3mm; Mount Colour:Blue; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:18.7mm; Width:12.45mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Blue RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Rivet; Mounting Hole Dia:4.3mm; Mount Colour:Blue; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:18.7mm; Width:12.45mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 97B0510
Product Name Cable Tie Mount; Mount Fixing Type Panduit
Length 0.7362 inch (18.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers