Panduit Corp. Rack Accessories - KE008X KE008X

Description
Manufacturer: Panduit Corp Win Source Part Number: 876362-KE008X Features: Rack Package: Bulk Part Status: Obsolete Categories: Boxes ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Panduit Corp Win Source Part Number: 876362-KE008X Features: Rack Package: Bulk Part Status: Obsolete Categories: Boxes ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - KE008X - KE008X - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - KE008X
KE008X
Rack Accessories - KE008X KE008X
Manufacturer: Panduit Corp Win Source Part Number: 876362-KE008X Features: Rack Package: Bulk Part Status: Obsolete Categories: Boxes ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable

Manufacturer: Panduit Corp
Win Source Part Number: 876362-KE008X
Features: Rack
Package: Bulk
Part Status: Obsolete
Categories: Boxes
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number KE008X
Product Name Rack Accessories - KE008X
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411WU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
TG Series Enclosures - 100-404-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details