Panduit Corp. Cable Supports and Fasteners JP2W-L20

Description
"Cable Support, J-Hook Black Wall Mount, Fastener 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Cable Support, J-Hook Black Wall Mount, Fastener 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-10491-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-10491-ND
Cable Supports and Fasteners 298-10491-ND
"Cable Support, J-Hook Black Wall Mount, Fastener 2.000"" (50.80mm)"

"Cable Support, J-Hook Black Wall Mount, Fastener 2.000"" (50.80mm)"

Buy Now Datasheet
Cable Clamp, Pa66, Blk, 88.9Mm X 45.72Mm; Cable Clamp / Clip Type Panduit - 61J6850 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pa66, Blk, 88.9Mm X 45.72Mm; Cable Clamp / Clip Type Panduit
61J6850
Cable Clamp, Pa66, Blk, 88.9Mm X 45.72Mm; Cable Clamp / Clip Type Panduit 61J6850
CABLE CLAMP, PA66, BLK, 88.9MM X 45.72MM; Cable Clamp / Clip Type:J Hook Cable Support; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:88.9mm RoHS Compliant: NA

CABLE CLAMP, PA66, BLK, 88.9MM X 45.72MM; Cable Clamp / Clip Type:J Hook Cable Support; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:88.9mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-10491-ND 61J6850
Product Name Cable Supports and Fasteners Cable Clamp, Pa66, Blk, 88.9Mm X 45.72Mm; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers