"Cable Support, J-Hook Black Rod Mount, Clip On 2.000"" (50.80mm)"
CABLE CLAMP, PA66, BLK, 92.9MM X 44.45MM; Cable Clamp / Clip Type:J Hook Cable Support; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:92.9mm RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-10490-ND | 61J6843 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Pa66, Blk, 92.9Mm X 44.45Mm; Cable Clamp / Clip Type Panduit |