"Cable Support, J-Hook Black Wall Mount, Fastener 1.310"" (33.27mm)"
CABLE CLAMP, PA66, 59.94MM X 29.46MM; Cable Clamp / Clip Type:J Hook Cable Support; Internal Diameter:33.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:59.94mm RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-10489-ND | 72K8702 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Pa66, 59.94Mm X 29.46Mm; Cable Clamp / Clip Type Panduit |