Panduit Corp. Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit ISSP2UJ6NNBL

Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Orientation:Vertical
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Orientation:Vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit - 29AH9860 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit
29AH9860
Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit 29AH9860
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Orientation:Vertical

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Orientation:Vertical

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ISSP2UJ6NNBL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ISSP2UJ6NNBL
Modular Connectors / Ethernet Connectors ISSP2UJ6NNBL
Modular Connectors / Ethernet Connectors 30.5Mm Black Notched SSP With Black Utp Jack Module (Cat6)

Modular Connectors / Ethernet Connectors 30.5Mm Black Notched SSP With Black Utp Jack Module (Cat6)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 29AH9860 ISSP2UJ6NNBL
Product Name Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details