Panduit Corp. Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit ISSP2UJ6CNBL

Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Orientation:Vertical
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Orientation:Vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit - 29AH9859 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit
29AH9859
Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit 29AH9859
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Orientation:Vertical

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Orientation:Vertical

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ISSP2UJ6CNBL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ISSP2UJ6CNBL
Modular Connectors / Ethernet Connectors ISSP2UJ6CNBL
Modular Connectors / Ethernet Connectors 30.5Mm Black Notched SSPwith Black Corrosive Resistant Jack Module (Cat6)

Modular Connectors / Ethernet Connectors 30.5Mm Black Notched SSPwith Black Corrosive Resistant Jack Module (Cat6)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 29AH9859 ISSP2UJ6CNBL
Product Name Rj45 Connector, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details