Panduit Corp. Audio Connectors ISSP2UC2NNBL

Description
Insert 3.5mm Stereo Jack To Black
Request a Quote Datasheet
Description
Insert 3.5mm Stereo Jack To Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 298-20540-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
298-20540-ND
Audio Connectors 298-20540-ND
Insert 3.5mm Stereo Jack To Black

Insert 3.5mm Stereo Jack To Black

Buy Now Datasheet
Single Service Port W/3.5Mm Stereo Conn; Inter Series Connector A Panduit - 33AH3066 - Newark, An Avnet Company
Chicago, IL, United States
Single Service Port W/3.5Mm Stereo Conn; Inter Series Connector A Panduit
33AH3066
Single Service Port W/3.5Mm Stereo Conn; Inter Series Connector A Panduit 33AH3066
SINGLE SERVICE PORT W/3.5MM STEREO CONN; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:Stereo - 3.5mm; Convert To Positions:1Positions ; Convert To Gender:Jack

SINGLE SERVICE PORT W/3.5MM STEREO CONN; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:Stereo - 3.5mm; Convert To Positions:1Positions; Convert To Gender:Jack

Supplier's Site
Modular Connectors / Ethernet Connectors - ISSP2UC2NNBL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ISSP2UC2NNBL
Modular Connectors / Ethernet Connectors ISSP2UC2NNBL
Modular Connectors / Ethernet Connectors 30.5Mm Black Notched SSP With Black 3.5Mm Stereo Connector

Modular Connectors / Ethernet Connectors 30.5Mm Black Notched SSP With Black 3.5Mm Stereo Connector

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-20540-ND 33AH3066 ISSP2UC2NNBL
Product Name Audio Connectors Single Service Port W/3.5Mm Stereo Conn; Inter Series Connector A Panduit Modular Connectors / Ethernet Connectors
Connector Type Audio / Video Audio / Video Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers