Panduit Corp. Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit ISSP2SJ5ENNBL

Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP20; Connector Orientation:Vertical
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP20; Connector Orientation:Vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit - 29AH9848 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit
29AH9848
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit 29AH9848
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP20; Connector Orientation:Vertical

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP20; Connector Orientation:Vertical

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ISSP2SJ5ENNBL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ISSP2SJ5ENNBL
Modular Connectors / Ethernet Connectors ISSP2SJ5ENNBL
Modular Connectors / Ethernet Connectors 30.5Mm Black Notched SSP With Shielded Jack Module (Cat5E)

Modular Connectors / Ethernet Connectors 30.5Mm Black Notched SSP With Shielded Jack Module (Cat5E)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 29AH9848 ISSP2SJ5ENNBL
Product Name Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details