"Cable Tie, Parallel Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
BELT-TY IN LINE CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:211mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Length:8.3"RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 298-13702-ND | 30C9489 |
| Product Name | Cable Ties and Zip Ties | Belt-Ty In Line Cable Tie; Cable Tie Material Panduit |
| Color | Black |