Panduit Corp. Between Series Adapter Cables ICX44T1NTL2M

Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 298-ICX44T1NTL2M-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
298-ICX44T1NTL2M-ND
Between Series Adapter Cables 298-ICX44T1NTL2M-ND
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 6.56' (2.00m)

Cable Assembly Circular 08 pos Female to RJ45, 8p8c 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - ICX44T1NTL2M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
ICX44T1NTL2M
Cable Assemblies - Between Series Adapter Cables ICX44T1NTL2M
CBL ASSY CIRC 8P F TO RJ45 6.56'

CBL ASSY CIRC 8P F TO RJ45 6.56'

Supplier's Site
Sensor Cord, 8P Rj45 Plug-M12 Rcpt, 6.6 ; Connector Type A Panduit - 82AH0872 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P Rj45 Plug-M12 Rcpt, 6.6 ; Connector Type A Panduit
82AH0872
Sensor Cord, 8P Rj45 Plug-M12 Rcpt, 6.6 ; Connector Type A Panduit 82AH0872
SENSOR CORD, 8P RJ45 PLUG-M12 RCPT, 6.6 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Bulkhead Receptacle; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:IndustrialNet SeriesRoHS Compliant: Yes

SENSOR CORD, 8P RJ45 PLUG-M12 RCPT, 6.6 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Bulkhead Receptacle; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:IndustrialNet SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICX44T1NTL2M-ND ICX44T1NTL2M 82AH0872
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, 8P Rj45 Plug-M12 Rcpt, 6.6 ; Connector Type A Panduit
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-735-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details