Panduit Corp. Between Series Adapter Cables ICX44T1NTL1M

Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 298-ICX44T1NTL1M-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
298-ICX44T1NTL1M-ND
Between Series Adapter Cables 298-ICX44T1NTL1M-ND
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 3.28' (1.00m)

Cable Assembly Circular 08 pos Female to RJ45, 8p8c 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - ICX44T1NTL1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
ICX44T1NTL1M
Cable Assemblies - Between Series Adapter Cables ICX44T1NTL1M
CBL ASSY CIRC 8P F TO RJ45 3.28'

CBL ASSY CIRC 8P F TO RJ45 3.28'

Supplier's Site
Sensor Cord, 8P Rj45 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit - 82AH0871 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P Rj45 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit
82AH0871
Sensor Cord, 8P Rj45 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit 82AH0871
SENSOR CORD, 8P RJ45 PLUG-M12 RCPT, 3.3 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Bulkhead Receptacle; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet SeriesRoHS Compliant: Yes

SENSOR CORD, 8P RJ45 PLUG-M12 RCPT, 3.3 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Bulkhead Receptacle; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICX44T1NTL1M-ND ICX44T1NTL1M 82AH0871
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, 8P Rj45 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers