SENSOR CORD, 4P M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82AH0853 |
| Product Name | Sensor Cord, 4P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit |
| Cable Length | 3.28 ft (10 dm) |