Panduit Corp. Cable Assemblies - Circular Cable Assemblies ICD25T1NTL10M

Description
CBL CIRC 4POS MALE TO WIRE 32.8'
Datasheet
Description
CBL CIRC 4POS MALE TO WIRE 32.8'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - ICD25T1NTL10M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD25T1NTL10M
Cable Assemblies - Circular Cable Assemblies ICD25T1NTL10M
CBL CIRC 4POS MALE TO WIRE 32.8'

CBL CIRC 4POS MALE TO WIRE 32.8'

Supplier's Site
Sensor Cord, 4P M12 Plug-Free End, 32.8 ; Connector Type A Panduit - 82AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 32.8 ; Connector Type A Panduit
82AH0851
Sensor Cord, 4P M12 Plug-Free End, 32.8 ; Connector Type A Panduit 82AH0851
SENSOR CORD, 4P M12 PLUG-FREE END, 32.8 ; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 32.8 ; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ICD25T1NTL10M 82AH0851
Product Name Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 32.8 ; Connector Type A Panduit
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details