SENSOR CORD, 4P M12 PLUG-M12 PLUG, 16.4 ; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:IndustrialNet Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82AH0849 |
| Product Name | Sensor Cord, 4P M12 Plug-M12 Plug, 16.4 ; Connector Type A Panduit |
| Cable Length | 16.4 ft (50 dm) |