Panduit Corp. Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit ICD22T1NTL10M

Description
SENSOR CORD, 4P M12 PLUG-M12 PLUG, 32.8 ; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-M12 PLUG, 32.8 ; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit - 82AH0848 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit
82AH0848
Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit 82AH0848
SENSOR CORD, 4P M12 PLUG-M12 PLUG, 32.8 ; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-M12 PLUG, 32.8 ; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AH0848
Product Name Sensor Cord, 4P M12 Plug-M12 Plug, 32.8 ; Connector Type A Panduit
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details