Panduit Corp. Circular Cable Assemblies ICD15T1NTL1M

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-ICD15T1NTL1M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-ICD15T1NTL1M-ND
Circular Cable Assemblies 298-ICD15T1NTL1M-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 3.3 ; Connector Type A Panduit - 82AH0844 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 3.3 ; Connector Type A Panduit
82AH0844
Sensor Cord, 4P M12 Plug-Free End, 3.3 ; Connector Type A Panduit 82AH0844
SENSOR CORD, 4P M12 PLUG-FREE END, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ICD15T1NTL1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD15T1NTL1M
Cable Assemblies - Circular Cable Assemblies ICD15T1NTL1M
CBL CIRC 4POS MALE TO WIRE 3.28'

CBL CIRC 4POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICD15T1NTL1M-ND 82AH0844 ICD15T1NTL1M
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 3.3 ; Connector Type A Panduit Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
M8/M12 Cable Assemblies - TAD14741311-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details