Panduit Corp. Between Series Adapter Cables ICD14T1NTL1M

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 298-13356-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
298-13356-ND
Between Series Adapter Cables 298-13356-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, M12 4P-Rj45 Plug 8P, 3.3Ft; Connector Type A Panduit - 07AH2155 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 4P-Rj45 Plug 8P, 3.3Ft; Connector Type A Panduit
07AH2155
Sensor Cord, M12 4P-Rj45 Plug 8P, 3.3Ft; Connector Type A Panduit 07AH2155
SENSOR CORD, M12 4P-RJ45 PLUG 8P, 3.3FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, M12 4P-RJ45 PLUG 8P, 3.3FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 93403959 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
93403959
Electrical Cable/Wire 93403959
(PRICE/PC) INDUSTRIALNET CORDSET - M12 MALE D-CODE, STRAIGHT CONNECTOR, RJ45 PLUG, STP, TPE JACKET, TEAL, 1M. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PC) INDUSTRIALNET CORDSET - M12 MALE D-CODE, STRAIGHT CONNECTOR, RJ45 PLUG, STP, TPE JACKET, TEAL, 1M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - ICD14T1NTL1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
ICD14T1NTL1M
Cable Assemblies - Between Series Adapter Cables ICD14T1NTL1M
CBL ASSY CIRC 4P M TO RJ45 3.28'

CBL ASSY CIRC 4P M TO RJ45 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-13356-ND 07AH2155 93403959 ICD14T1NTL1M
Product Name Between Series Adapter Cables Sensor Cord, M12 4P-Rj45 Plug 8P, 3.3Ft; Connector Type A Panduit Electrical Cable/Wire Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
ix Industrial IO Cable Assembly - NDHN5A4A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1861604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details