Cable Assembly 3.28' (1.00m)
(PRICE/PC) INDUSTRIALNET CORDSET - M12 MALE TO MALE D-CODE, STRAIGHT CONNECTOR, UTP, TPE JACKET, TEAL, 1M. FREE 2 YEAR RADWELL WARRANTY
CBL 4POS MALE TO MALE 3.28'
SENSOR CORD, 4P M12 PLUG-M12 PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-13333-ND | 93404119 | ICD11T2NTL1M | 82AH0834 |
| Product Name | Circular Cable Assemblies | Electrical Cable/Wire | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit |
| Application | LAN / Ethernet; Networking |