Panduit Corp. Circular Cable Assemblies ICD11T1NTL5M

Description
Cable Assembly 16.40' (5.00m)
Request a Quote
Description
Cable Assembly 16.40' (5.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-M12 Plug, 16.4 ft, is part of the IndustrialNet,Ñ¢ M12 D-Code Category 5e Overmolded Cordsets. It features a robust construction designed for industrial applications, utilizing Category 5e stranded twisted pair cable suitable for both UTP and STP installations. The cordset is rated for 600V AWM, making it appropriate for use in UL508A control cabinets and on-machine applications. This product is compliant with various standards, including ANSI/TIA-568.2-D and ISO 11801 Class D, ensuring reliable performance at frequencies up to 100 MHz. It is rated IP67 for dust protection and temporary immersion in liquids, making it suitable for harsh environments. The cordset is designed to withstand extreme temperatures ranging from -40°C to +75°C and is capable of enduring over 35 million flex cycles, enhancing its durability. The connectors are factory terminated and overmolded, which minimizes termination errors and ensures reliability. The cordset is also compliant with RoHS and supports Power over Ethernet (PoE) applications, meeting IEEE 802.3af and IEEE 802.3at standards. This product is ideal for applications in industries such as automotive, food and beverage, oil and gas, transportation, and mining, where high performance and longevity are critical.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-M12 Plug, 16.4 ft, is part of the IndustrialNet,Ñ¢ M12 D-Code Category 5e Overmolded Cordsets. It features a robust construction designed for industrial applications, utilizing Category 5e stranded twisted pair cable suitable for both UTP and STP installations. The cordset is rated for 600V AWM, making it appropriate for use in UL508A control cabinets and on-machine applications. This product is compliant with various standards, including ANSI/TIA-568.2-D and ISO 11801 Class D, ensuring reliable performance at frequencies up to 100 MHz. It is rated IP67 for dust protection and temporary immersion in liquids, making it suitable for harsh environments. The cordset is designed to withstand extreme temperatures ranging from -40°C to +75°C and is capable of enduring over 35 million flex cycles, enhancing its durability. The connectors are factory terminated and overmolded, which minimizes termination errors and ensures reliability. The cordset is also compliant with RoHS and supports Power over Ethernet (PoE) applications, meeting IEEE 802.3af and IEEE 802.3at standards. This product is ideal for applications in industries such as automotive, food and beverage, oil and gas, transportation, and mining, where high performance and longevity are critical.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-13344-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-13344-ND
Circular Cable Assemblies 298-13344-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-M12 Plug, 16.4 ; Connector Type A Panduit - 82AH0833 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-M12 Plug, 16.4 ; Connector Type A Panduit
82AH0833
Sensor Cord, 4P M12 Plug-M12 Plug, 16.4 ; Connector Type A Panduit 82AH0833
SENSOR CORD, 4P M12 PLUG-M12 PLUG, 16.4 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-M12 PLUG, 16.4 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ICD11T1NTL5M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD11T1NTL5M
Cable Assemblies - Circular Cable Assemblies ICD11T1NTL5M
CBL 4POS MALE TO MALE 16.4'

CBL 4POS MALE TO MALE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-13344-ND 82AH0833 ICD11T1NTL5M
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-M12 Plug, 16.4 ; Connector Type A Panduit Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
40Gb Ethernet Cable Assemblies - 604160003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details