Panduit Corp. Circular Cable Assemblies ICD11T1NTL1M

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-13341-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-13341-ND
Circular Cable Assemblies 298-13341-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit - 82AH0831 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit
82AH0831
Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit 82AH0831
SENSOR CORD, 4P M12 PLUG-M12 PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-M12 PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ICD11T1NTL1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD11T1NTL1M
Cable Assemblies - Circular Cable Assemblies ICD11T1NTL1M
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site
Electrical Cable/Wire - 93404079 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
93404079
Electrical Cable/Wire 93404079
(PRICE/PC) INDUSTRIALNET CORDSET - M12 MALE TO MALE D-CODE, STRAIGHT CONNECTOR, STP, TPE JACKET, TEAL, 1M. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PC) INDUSTRIALNET CORDSET - M12 MALE TO MALE D-CODE, STRAIGHT CONNECTOR, STP, TPE JACKET, TEAL, 1M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-13341-ND 82AH0831 ICD11T1NTL1M 93404079
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-M12 Plug, 3.3 ; Connector Type A Panduit Cable Assemblies - Circular Cable Assemblies Electrical Cable/Wire
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details