Panduit Corp. Circular Cable Assemblies ICA5T13P2BL1M

Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P M12 Plug-M12 Receptacle, 3.3 ft, is part of the IndustrialNet,Ñ¢ A-Code Overmolded Cordsets series. It features a durable construction with a 24 AWG unshielded industrial grade PUR cable, designed for harsh environments. The cordset is factory terminated and overmolded, ensuring reliable connections that meet IEC 61076-2-101 standards. It is rated IP67 for dust protection and temporary immersion in liquids, making it suitable for applications in industries such as automotive, food and beverage, and oil and gas. The cordset operates effectively in a temperature range of -40°C to +75°C (-40°F to +167°F) and is compliant with various standards including NEMA and UL Type 12. The connectors are designed to withstand high flex applications, rated for up to 10 million flex cycles, which enhances reliability in dynamic environments. This product is RoHS compliant and has been factory tested to ensure it meets specified performance standards.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P M12 Plug-M12 Receptacle, 3.3 ft, is part of the IndustrialNet,Ñ¢ A-Code Overmolded Cordsets series. It features a durable construction with a 24 AWG unshielded industrial grade PUR cable, designed for harsh environments. The cordset is factory terminated and overmolded, ensuring reliable connections that meet IEC 61076-2-101 standards. It is rated IP67 for dust protection and temporary immersion in liquids, making it suitable for applications in industries such as automotive, food and beverage, and oil and gas. The cordset operates effectively in a temperature range of -40°C to +75°C (-40°F to +167°F) and is compliant with various standards including NEMA and UL Type 12. The connectors are designed to withstand high flex applications, rated for up to 10 million flex cycles, which enhances reliability in dynamic environments. This product is RoHS compliant and has been factory tested to ensure it meets specified performance standards.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-ICA5T13P2BL1M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-ICA5T13P2BL1M-ND
Circular Cable Assemblies 298-ICA5T13P2BL1M-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit - 82AH0828 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit
82AH0828
Sensor Cord, 5P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit 82AH0828
SENSOR CORD, 5P M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ICA5T13P2BL1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICA5T13P2BL1M
Cable Assemblies - Circular Cable Assemblies ICA5T13P2BL1M
CBL 5POS MALE TO FMALE 3.28'

CBL 5POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICA5T13P2BL1M-ND 82AH0828 ICA5T13P2BL1M
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details