Panduit Corp. Circular Cable Assemblies ICA5T13P2BL10M

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-ICA5T13P2BL10M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-ICA5T13P2BL10M-ND
Circular Cable Assemblies 298-ICA5T13P2BL10M-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - ICA5T13P2BL10M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICA5T13P2BL10M
Cable Assemblies - Circular Cable Assemblies ICA5T13P2BL10M
CBL 5POS MALE TO FMALE 32.8'

CBL 5POS MALE TO FMALE 32.8'

Supplier's Site
Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 ; Connector Type A Panduit - 82AH0829 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 ; Connector Type A Panduit
82AH0829
Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 ; Connector Type A Panduit 82AH0829
SENSOR CORD, 5P M12 PLUG-M12 RCPT, 32.8 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-M12 RCPT, 32.8 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICA5T13P2BL10M-ND ICA5T13P2BL10M 82AH0829
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 ; Connector Type A Panduit
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details