Cable Assembly 16.40' (5.00m)
SENSOR CORD, 4P M8 PLUG-M8 RCPT, 16.4 ; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:IndustrialNet Series RoHS Compliant: Yes
CBL 4POS MALE TO FMALE 16.4'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-ICA4E13P2BL5M-ND | 82AH0824 | ICA4E13P2BL5M |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M8 Plug-M8 Rcpt, 16.4 ; Connector Type A Panduit | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |