The Sensor Cord, 4P M8 Plug-M8 Receptacle, 32.8 ft (part number 82AH0823) is designed for industrial applications, featuring a robust construction with a flame-retardant PUR cable jacket. It is pre-terminated and overmolded, ensuring compliance with IEC 61076-2-101 standards. The cordset is rated IP67, providing protection against dust and temporary immersion in water, making it suitable for harsh environments. This cordset operates effectively within a temperature range of -40°C to +75°C (-40°F to +167°F) and is constructed with 24 AWG unshielded cable. The connectors are designed to withstand high flex applications, rated for up to 10 million flex cycles, and are plated with gold for enhanced performance. The product is factory tested to ensure reliability and performance, making it a suitable choice for applications in automotive, machinery OEM, food and beverage, oil and gas, transportation, and mining sectors.
Cable Assembly 32.8' (10.00m)
SENSOR CORD, 4P M8 PLUG-M8 RCPT, 32.8 ; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:IndustrialNet Series RoHS Compliant: Yes
CBL 4POS MALE TO FMALE 32.8'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-ICA4E13P2BL10M-ND | 82AH0823 | ICA4E13P2BL10M |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M8 Plug-M8 Rcpt, 32.8 ; Connector Type A Panduit | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |