Panduit Corp. Cable Assembly HV9100-C0

Description
CABLE TIE BLACK 160LBS 1.204' Product overview: HV9100-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-HV9100-C0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE TIE BLACK 160LBS 1.204' Product overview: HV9100-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-HV9100-C0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-HV9100-C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-HV9100-C0
Cable Assembly 482-HV9100-C0
CABLE TIE BLACK 160LBS 1.204' Product overview: HV9100-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-HV9100-C0 can be used for catalog matching and distributor lookup.

CABLE TIE BLACK 160LBS 1.204' Product overview: HV9100-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-HV9100-C0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - HV9100-C0
920663-HV9100-C0
Cable Ties and Cable Lacing - HV9100-C0 920663-HV9100-C0
Manufacturer: Panduit Corp Win Source Part Number: 920663-HV9100-C0 Series: Hyper-V™ IN-LINE Features: Cable Tie, Parallel Black 3.94" (100.00mm) 0.350" (8.89mm) 160 lbs (72.57 kg) Package: 100 per Pkg Mounting: Free Hanging (In-Line) Family Name: HV9100 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 07498378314, 298-21707, HV9100-C0-ND

Manufacturer: Panduit Corp
Win Source Part Number: 920663-HV9100-C0
Series: Hyper-V™ IN-LINE
Features: Cable Tie, Parallel Black 3.94" (100.00mm) 0.350" (8.89mm) 160 lbs (72.57 kg)
Package: 100 per Pkg
Mounting: Free Hanging (In-Line)
Family Name: HV9100
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 07498378314, 298-21707, HV9100-C0-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 482-HV9100-C0 920663-HV9100-C0
Product Name Cable Assembly Cable Ties and Cable Lacing - HV9100-C0
Cable Length 1.2 ft (3.66 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details